300-MA, ULTRA-LOW-NOISE, LOW-IQ, Product overview: TPS7A20105PDQNR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A20105PDQNR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-X2SON (1x1)
Win Source Part Number: 1353269-TPS7A20105PD
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C (TJ)
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Mfr: Texas Instruments
Package: Tape & Reel
Product Status: Active
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-X2SON (1x1)
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 1.05V
Voltage Dropout (Max): 0.49V @ 300mA
Current - Output: 300mA
Current - Quiescent (Iq): 15 µA
PSRR: 65dB ~ 40dB (100Hz ~ 1MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
300-MA, ULTRA-LOW-NOISE, LOW-IQ,
300-MA, ULTRA-LOW-NOISE, LOW-IQ
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-TPS7A20105PDQNR | 296-TPS7A20105PDQNRDKR-ND | 1353269-TPS7A20105PDQNR | TPS7A20105PDQNR | TPS7A20105PDQNR |
| Product Name | Low-Power Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; Tape & Reel (TR) | Other; 4-XDFN Exposed Pad | Other; Tape & Reel | ||
| Output Voltage | 1.05 volts | 1.05 volts | 6 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| Dropout Voltage | 0.4900 volts | 0.4900 volts | 0.4900 volts |