Texas Instruments TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood TPS7H1201SKGD1

Description
Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210
Request a Quote Datasheet
Description
Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood - TPS7H1201SKGD1 - Texas Instruments
Dallas, TX, United States
TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood
TPS7H1201SKGD1
TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood TPS7H1201SKGD1
Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210

Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7H1201SKGD1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7H1201SKGD1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7H1201SKGD1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA Die

Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA Die

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7H1201SKGD1 - 798245-TPS7H1201SKGD1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7H1201SKGD1
798245-TPS7H1201SKGD1
PMIC - PMIC - Voltage Regulators - Linear - TPS7H1201SKGD1 798245-TPS7H1201SKGD1
Manufacturer: Texas Instruments Win Source Part Number: 798245-TPS7H1201SKGD 1 Operating Temperature Range: -55°C ~ 210°C Output Current: 500mA Family Name: TPS7H1201 Categories: Integrated Circuits (ICs) Alternative Parts (Cross-Reference): MCP1825TADJ02E/DB ; MCP1825-ADJE/DB ; Introduction Date: April 05, 2017 ECCN: EAR99 Country of Origin: Philippines Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 798245-TPS7H1201SKGD1
Operating Temperature Range: -55°C ~ 210°C
Output Current: 500mA
Family Name: TPS7H1201
Categories: Integrated Circuits (ICs)
Alternative Parts (Cross-Reference): MCP1825TADJ02E/DB ; MCP1825-ADJE/DB ;
Introduction Date: April 05, 2017
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now
Singapore, Singapore
Voltage Regulator IC
776-TPS7H1201SKGD1
Voltage Regulator IC 776-TPS7H1201SKGD1
Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210 Product overview: TPS7H1201SKGD1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7H1201SKGD1 can be used for catalog matching and distributor lookup.

Very Low Dropout Regulator With SoftStart and Powergood 0-XCEPT -55 to 210 Product overview: TPS7H1201SKGD1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7H1201SKGD1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7H1201SKGD1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7H1201SKGD1
PMIC - Voltage Regulators - Linear TPS7H1201SKGD1
IC REG LINEAR POS ADJ 500MA DIE

IC REG LINEAR POS ADJ 500MA DIE

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7H1201SKGD1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7H1201SKGD1
IC REG LINEAR POS ADJ 500MA DIE

IC REG LINEAR POS ADJ 500MA DIE

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number TPS7H1201SKGD1 TPS7H1201SKGD1-ND 798245-TPS7H1201SKGD1 776-TPS7H1201SKGD1 TPS7H1201SKGD1 TPS7H1201SKGD1
Product Name TPS7H1201-HT Very Low Dropout Regulator With SoftStart and Powergood Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7H1201SKGD1 Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Voltage Type Adjustable / Variable Adjustable / Variable Adjustable / Variable
Package Type Other; CFP,XCEPT Other; Die
Special Features Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown Input Overcurrent Protection Internal Current Limit; Current Limit, Enable, Power Good, Soft Start
Output Voltage 1.2 to 6.8 volts 0.8000 to 6.8 volts 6.8 volts 0.8000 volts
IOUT 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps 0.5000 amps
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24721CRHBR - ODG (Origin Data Global)
Specs
Package Type Other; 32-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LDO Voltage Regulator IC - 85-BQ25050DQCR - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 7 volts
IOUT 1 amps
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Battery Chargers - BQ24075RGTT - ODG (Origin Data Global)
Specs
Package Type Other; 16-VFQFN Exposed Pad
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Low-Power 16-bit LDO Voltage Regulator IC - 85-BQ25150YFPT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers