Manufacturer: Texas Instruments
Win Source Part Number: 900999-TPS7A1010PYKA
Operating Temperature Range: -40°C ~ 125°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 5-DSBGA
Package: 5-XFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7A1010
Categories: Integrated Circuits (ICs)
Case / Package: 5-DSBGA
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 12000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-52119-6, TPS7A1010PYKAR-ND, 296-52119-2, 296-52119-1
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 5-DSBGA
300-mA, low-VIN (0.75-V), ultra-low-IQ, low-dropout voltage regulator with enable 5-DSBGA -40 to 125 Product overview: TPS7A1010PYKAR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A1010PYKAR can be used for catalog matching and distributor lookup.
IC REG LINEAR 1V 300MA 5DSBGA
IC REG LINEAR 1V 300MA 5DSBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 900999-TPS7A1010PYKAR | 296-52119-2-ND | 776-TPS7A1010PYKAR | TPS7A1010PYKAR | TPS7A1010PYKAR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - TPS7A1010PYKAR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | |||
| Package Type | Other; 5-DSBGA | Other; 5-XFBGA, DSBGA | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |
| Regulator Type | Standard | ||||
| Output Voltage Type | Fixed |