Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current 3-TO-252 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 813662-TPS7A6533QKVU
Packaging: Reel
Mounting Style: SMD
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Reset
Output Configuration: Positive
Voltage - Output (Min/Fixed): 3.3V
Supplier Device Package: TO-252-3
Temperature Range - Operating: -40°C ~ 150°C
Maximum Input Voltage: 40V
PSRR: 60dB ~ 30dB (100Hz ~ 150kHz)
Protection Features: Over Current, Over Temperature, Short Circuit, Under Voltage Lockout (UVLO), Watchdog
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 250mA
Current - Quiescent (Iq): 40μA
Part Number Series: TPS7A6533
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA TO-252-3
3.3V 300mA LDO Voltage Regulator, 40V In, TO-252, -40 to 125C Product overview: TPS7A6533QKVURQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 300mA, 40V, TO-252. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300mA, 40V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A6533QKVURQ1
IC REG LINEAR 3.3V 300MA TO252-3
IC REG LINEAR 3.3V 300MA TO252-3
IC REG LINEAR 3.3V 300MA TO252-3
LDO Voltage Regulators AC 300mA 40V LDO Reg
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A6533QKVURQ1 | 813662-TPS7A6533QKVURQ1 | 296-36857-2-ND | 776-TPS7A6533QKVURQ1 | TPS7A6533QKVURQ1 | TPS7A6533QKVURQ1 | TPS7A6533QKVURQ1 | TPS7A6533QKVURQ1 |
| Product Name | TPS7A6533-Q1 Automotive Catalog 300-mA 40-V Low-Dropout Regulator With Ultra-Low Quiescent Current | PMIC - PMIC - Voltage Regulators - Linear - TPS7A6533QKVURQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3.3V 300mA 40V TO-252 LDO Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | ||||
| Package Type | Other; TO-252 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | DPAK; Other; TO-252-3, DPAK (2 Leads + Tab), SC-63 | Other; TO-252-3 | DPAK; Other; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown | Input Overcurrent Protection; Enable, Reset | Input Overcurrent Protection | Enable, Reset | ||||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps |