Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WSON (2x2)
IC REG LINEAR 1.1V 500MA 6WSON
LDO Voltage Regulators 500-mA low-IQ ultra-low-dropout (LDO) (130 mV at 500 mA) linear regulator 6-WSON -40 to 125
IC REG LINEAR 1.1V 500MA 6WSON
IC REG LINEAR 1.1V 500MA 6WSON
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-52127-2-ND | TPS7A1111PDRVR | TPS7A1111PDRVR | TPS7A1111PDRVR | TPS7A1111PDRVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | Positive | |||
| Output Voltage Type | Fixed | Fixed | |||
| Package Type | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |