Automotive 300-mA, off-battery (40-V), ultra-low-IQ, low-dropout voltage regulator with enable 6-WSON -40 to 150 Product overview: TPS7B8233QDRVRQ1 from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Low-Power. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, Low-Power, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8233QDRVRQ1
Manufacturer: Texas Instruments
Win Source Part Number: 937413-TPS7B8233QDRV
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 6-WSON (2x2)
Package: 6-WDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7B8233
Categories: Integrated Circuits (ICs)
Case / Package: 6-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53594-1, 296-53594-2, 296-53594-6
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-WSON (2x2)
IC REG LIN 3.3V/5V 300MA 6WSON
LDO Voltage Regulators Automotive 300-mA high-voltage ultra-low-IQ low-dropout (LDO) linear regulator 6-WSON -40 to 150
IC REG LIN 3.3V/5V 300MA 6WSON
IC REG LIN 3.3V/5V 300MA 6WSON
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7B8233QDRVRQ1 | 937413-TPS7B8233QDRVRQ1 | 296-53594-2-ND | TPS7B8233QDRVRQ1 | TPS7B8233QDRVRQ1 | TPS7B8233QDRVRQ1 | TPS7B8233QDRVRQ1 |
| Product Name | Automotive Low-Power Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7B8233QDRVRQ1 | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 0.0014 volts | 1.35 volts | 1.35 volts | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Polarity | Positive | Positive | Positive | ||||
| Package Type | Other; 6-WSON (2x2) | Other; 6-WDFN Exposed Pad | Other; 6-WDFN Exposed Pad | ||||
| Regulator Type | Standard |