Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator 8-MSOP-PowerPAD -55 to 125
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Linear Voltage Regulator IC Negative Adjustable 1 Output 200mA 8-HVSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1113527-TPS7A3001MDG
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Soft Start
Output Current: 200mA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-MSOP-PowerPad
Maximum Input Voltage: -36V
Nominal Output Voltage (Min/Fixed): -1.18V
Dropout Voltage-Max: 0.6V @ 200mA
Operating Supply Current: 100μA to 950μA
PSRR: 72dB (120Hz)
Maximum Output Voltage: -35V
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Neg LDO Regulator, -35V, 200mA, Low Noise, High PSRR Product overview: TPS7A3001MDGNTEP from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, -35V, 200mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -35V, 200mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A3001MDGNTEP
IC REG LIN NEG ADJ 200MA 8HVSSOP
LDO Voltage Regulators Ultra-Low Noise,High PSRR,LDO Linear Reg
IC REG LIN NEG ADJ 200MA 8HVSSOP
IC REG LIN NEG ADJ 200MA 8HVSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A3001MDGNTEP | 296-29768-1-ND | 1113527-TPS7A3001MDGNTEP | 776-TPS7A3001MDGNTEP | TPS7A3001MDGNTEP | TPS7A3001MDGNTEP | TPS7A3001MDGNTEP | TPS7A3001MDGNTEP |
| Product Name | TPS7A3001-EP Enhanced Product Vin -3V to -36V, -200mA, Ultra-Low Noise, High PSRR, Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - TPS7A3001MDGNTEP | -35V 200mA LDO Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable Output,Negative Output | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; MSOP-PowerPAD | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 8-MSOP-PowerPad | Other; MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Overcurrent Protection,Soft Start,Thermal Shutdown,Fast Transient Response | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Soft Start | Enable, Soft Start | ||||
| Output Voltage | -33 to -1.2 volts | -35 to -1.18 volts | 1.18 volts | -35 volts | -1.18 volts | -1.18 volts | ||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps |