The TPS7H1101-SP is a radiation-hardened, 3-A ultra-low dropout linear regulator designed for space applications, operating with an input voltage range of 1.5 V to 7 V and providing ±2% output accuracy over line, load, and temperature. It is packaged in a 16-pin CFP with a body size of 11.00 mm × 9.60 mm, supports parallel operation for up to 6-A output current, and features programmable soft-start, current sharing, and a power-good open-drain output. The device is rated for military temperature range operation (-55°C to 125°C), boasts TID hardness up to 100 krad(Si), is ELDRS-free, immune to SEL up to 85 MeV·cm²/mg, and maintains SET/SEFI immunity at the same LET level. Stability is ensured with ceramic output capacitors.
1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator 16-CFP 25 Only
Radiation-hardness-a
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | TPS7H1101HKR/EM | 699-TPS7H1101HKR/EM |
| Product Name | TPS7H1101-SP 1.5 -7V Input, 3 Amp, Ultra Low Dropout Regulator | LDO Voltage Regulator IC |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable |
| Package Type | Other; CFP | |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Foldback Overcurrent Protection,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | |
| Output Voltage | 0.8000 to 6.8 volts | 6.8 volts |
| IOUT | 3 amps | 3 amps |