4-A, low-VIN (1.1-V), low-noise, high-accuracy, ultra-low-dropout voltage regulator with power good 20-VQFN -40 to 125 Product overview: TPS7A8500ARGRT from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A8500ARGRT can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Linear Voltage Regulator IC Positive Adjustable/Programma
Win Source Part Number: 1244801-TPS7A8500ARG
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 250
Mounting: SMD (SMT)
Current - Output: 4A
Number of Regulators: 1
Output Type: Adjustable/Programma
Current - Supply (Max): 6 mA
Control Features: Enable, Power Good, Soft Start
Voltage - Output (Max): 5.1V
Output Configuration: Positive
Voltage - Input (Max): 6.5V
Voltage - Output (Min/Fixed): 0.8V
Package / Case: 20-VFQFN Exposed Pad
Supplier Device Package: 20-VQFN (3.5x3.5)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 42dB ~ 25dB (10kHz ~ 500kHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 4 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: TPS7A8500ARGRT,296-4
Base Product Number: TPS7A8500
Voltage Dropout (Max): 0.5V @ 4A
LDO Regulator, TPS7A8500ARGRT
LDO Regulator, TPS7A8500ARGRT
LDO Regulator, TPS7A8500ARGRT
IC REG LINEAR POS ADJ 4A 20VQFN
IC REG LINEAR POS ADJ 4A 20VQFN
IC REG LINEAR POS ADJ 4A 20VQFN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | RS Components, Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-TPS7A8500ARGRT | 296-48781-2-ND | 1244801-TPS7A8500ARGRT | 2520806 | TPS7A8500ARGRT | TPS7A8500ARGRT | TPS7A8500ARGRT |
| Product Name | Low-Power VQFN Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Dropout Voltage | 6.00E-4 volts | 0.5000 volts | 0.5000 volts | 0.5000 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | 125 C (257 F) | -40 to 125 C (-40 to 257 F) | ||
| Regulator Type | Standard | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable/Programmable | Adjustable/Programmable |