Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
300-mA, ultra-low-noise, low-IQ, low-dropout (LDO) linear regulator with high PSRR 5-SOT-23 -40 to 125 Product overview: TPS7A2033PDBVR from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, LDO, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, SOT-23, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A2033PDBVR can be used for catalog matching and distributor lookup.
Win Source Part Number: 961909-TPS7A2033PDBV
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 2 mA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: SC-74A, SOT-753
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 65dB ~ 40dB (100Hz ~ 1MHz)
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 15 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-TPS7A2033PDBVRCT
Base Product Number: TPS7A2033
Voltage Dropout (Max): 0.14V @ 300mA
IC REG LINEAR 3.3V 300MA SOT23-5
300mA null 3.3V Positive electrode 6V SOT-23-5 Linear Voltage Regulators (LDO) ROHS
IC REG LINEAR 3.3V 300MA SOT23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5
IC REG LINEAR 3.3V 300MA SOT23-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | LCSC Electronics Technology (HK) Limited | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-TPS7A2033PDBVRTR-ND | 776-TPS7A2033PDBVR | 961909-TPS7A2033PDBVR | TPS7A2033PDBVR | TPS7A2033PDBVR | TPS7A2033PDBVR | 815-TPS7A2033PDBVR | TPS7A2033PDBVR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power SOT-23 LDO Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Power Supply Chip >> Linear Voltage Regulators (LDO) | PMIC - Voltage Regulators - Linear | Linear Voltage Regulator IC Positive Fixed 1 Output 300mA SOT-23-5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | |||||
| Package Type | Other; SC-74A, SOT-753 | SOT23; Other; Tape & Reel | SOT23; Other; SC-74A, SOT-753 | SOT23 | ||||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |