1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator 16-QFN -40 to 125
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-VQFN (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-VQFN (3x3)
Linear Voltage Regulator IC Positive Adjustable (Fixed) 1 Output 1A 16-VQFN (3x3)
1-A, ultra-low-dropout voltage regulator with low-noise & power good 16-VQFN -40 to 125 Product overview: TPS7A7100RGTR from Texas Instruments is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, VQFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, VQFN, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7A7100RGTR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1273678-TPS7A7100RGT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 16-VFQFN Exposed Pad
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable (Fixed)
Control Features: Enable, Power Good, Soft Start
Output Configuration: Positive
Output Current: 1A
Family Name: TPS7A7100
Output Voltage: 0.9V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4mA
Protection Features: Over Current, Over Temperature, Under Voltage Lockout (UVLO)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QFN (3x3)
Output Voltage MAX: 5V
Voltage Input MAX: 6.5V
Voltage Dropout (Maximum): 0.35V @ 1A
Alternative Parts (Cross-Reference): MIC37122YMT; MIC37122YM; MIC37122YM TR;
Introduction Date: March 01, 2012
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC REG LIN POS ADJ 1A 16VQFN
IC REG LIN POS ADJ 1A 16VQFN
IC REG LIN POS ADJ 1A 16VQFN
LDO Voltage Regulators 1A Sgl Output Lo Input LDO Linear Reg
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | TPS7A7100RGTR | 296-40978-2-ND | 776-TPS7A7100RGTR | 1273678-TPS7A7100RGTR | TPS7A7100RGTR | TPS7A7100RGTR | TPS7A7100RGTR | TPS7A7100RGTR |
| Product Name | TPS7A7100 1A, Single Output, Very Low Input, Configurable Fixed (0.9 to 5.0V) Low-Dropout Linear Regulator | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Low-Power VQFN Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - TPS7A7100RGTR | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Adjustable Output,Programmable Output | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable | Fixed; Adjustable / Variable; Adjustable (Fixed) | Adjustable (Fixed) | |||
| Package Type | Other; QFN,VQFN | Other; 16-VFQFN Exposed Pad | Other; QFN | Other; 16-VFQFN Exposed Pad | Other; 16-VFQFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Enable,Fast Transient Response,Overcurrent Protection,Power Good,Soft Start,Thermal Shutdown | Input Overcurrent Protection | Input Overcurrent Protection; Enable, Power Good, Soft Start | Enable, Power Good, Soft Start | ||||
| Output Voltage | 0.9000 to 5 volts | 0.9000 to 5 volts | 5 volts | 0.9000 volts | 0.9000 volts | 0.9000 volts | ||
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps | 1 amps |