Texas Instruments Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8233QDGNRQ1

Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP
Request a Quote Datasheet
Description
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53231-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53231-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53231-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53231-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53231-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53231-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 296-53231-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
296-53231-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 296-53231-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 8-HVSSOP

Buy Now Datasheet
PMIC - PMIC - Voltage Regulators - Linear - TPS7B8233QDGNRQ1 - 937412-TPS7B8233QDGNRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - TPS7B8233QDGNRQ1
937412-TPS7B8233QDGNRQ1
PMIC - PMIC - Voltage Regulators - Linear - TPS7B8233QDGNRQ1 937412-TPS7B8233QDGNRQ1
Manufacturer: Texas Instruments Win Source Part Number: 937412-TPS7B8233QDGN RQ1 Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HVSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: TPS7B8233 Categories: Integrated Circuits (ICs) Case / Package: 8-HVSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-53231-2, 296-53231-1, 296-53231-6

Manufacturer: Texas Instruments
Win Source Part Number: 937412-TPS7B8233QDGNRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Linear Voltage Regulator IC Positive Fixed Output 300mA 8-HVSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: TPS7B8233
Categories: Integrated Circuits (ICs)
Case / Package: 8-HVSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-53231-2, 296-53231-1, 296-53231-6

Buy Now
Singapore, Singapore
Automotive 3.3V 300mA 40V LDO Voltage Regulator IC
776-TPS7B8233QDGNRQ1
Automotive 3.3V 300mA 40V LDO Voltage Regulator IC 776-TPS7B8233QDGNRQ1
3.3V LDO 300mA 40V In, AEC-Q100, 8-Pin HVSSOP Product overview: TPS7B8233QDGNRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 300mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8233QDGNRQ1 can be used for catalog matching and distributor lookup.

3.3V LDO 300mA 40V In, AEC-Q100, 8-Pin HVSSOP Product overview: TPS7B8233QDGNRQ1 from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, LDO, 3.3V, 300mA, 40V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 3.3V, 300mA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-TPS7B8233QDGNRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Voltage Regulators - Linear - TPS7B8233QDGNRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
TPS7B8233QDGNRQ1
PMIC - Voltage Regulators - Linear TPS7B8233QDGNRQ1
IC REG LIN 3.3V/5V 300MA 8MSOP

IC REG LIN 3.3V/5V 300MA 8MSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - TPS7B8233QDGNRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
TPS7B8233QDGNRQ1
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear TPS7B8233QDGNRQ1
IC REG LIN 3.3V/5V 300MA 8MSOP

IC REG LIN 3.3V/5V 300MA 8MSOP

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - TPS7B8233QDGNRQ1 - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
TPS7B8233QDGNRQ1
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators TPS7B8233QDGNRQ1
IC REG LIN 3.3V/5V 300MA 8MSOP

IC REG LIN 3.3V/5V 300MA 8MSOP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-53231-6-ND 937412-TPS7B8233QDGNRQ1 776-TPS7B8233QDGNRQ1 TPS7B8233QDGNRQ1 TPS7B8233QDGNRQ1 TPS7B8233QDGNRQ1
Product Name Voltage Regulators - Linear, Low Drop Out (LDO) Regulators PMIC - PMIC - Voltage Regulators - Linear - TPS7B8233QDGNRQ1 Automotive 3.3V 300mA 40V LDO Voltage Regulator IC PMIC - Voltage Regulators - Linear Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Regulator Type Standard
Output Polarity Positive Positive Positive
Output Voltage Type Fixed Fixed
Package Type Other; "8-PowerTSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-HVSSOP Other; 8-PowerTSSOP, 8-MSOP (0.118", 3.00mm Width)
Special Features Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data