Greaves Corporation Datasheets for Wire Terminals
Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more
| Product Name | Notes |
|---|---|
| BRONZE MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/32 INCH STUD SIZE 5/8 INCH L X 19/32 INCH W X... | |
| BRONZE MATERIAL 1-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 29/32 INCH W X... | |
| BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 3/16 INCH L X 3/4 INCH W X... | |
| BRONZE MATERIAL 1-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X... | |
| BRONZE MATERIAL 1-31/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 2-1/32 INCH L X 29/32 INCH W X... | |
| BRONZE MATERIAL 1-31/32 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 2-1/32 INCH L X 29/32 INCH W X... | |
| BRONZE MATERIAL 1-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X... | |
| BRONZE MATERIAL 1-9/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 11/16 INCH L X 21/32 INCH W X... | |
| BRONZE MATERIAL 10 INCH L X 7 INCH W SIZE 5/8 INCH BOLT SIZE 5 INCH TAP SIZE 8 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 10 INCH L X 8 INCH W SIZE 5/8 INCH BOLT SIZE 6 INCH TAP SIZE 8 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 10-1/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND JJL... | |
| BRONZE MATERIAL 10-1/8 INCH SQ SIZE 5/8 INCH BOLT SIZE 8 INCH TAP SIZE 8 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 2-1/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 15/16 INCH W X... | |
| BRONZE MATERIAL 2-1/2 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 13/16 INCH L X 3/4 INCH W X... | |
| BRONZE MATERIAL 2-1/4 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-3/16 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 2-11/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/8 INCH L X 1-1/4 INCH W X... | |
| BRONZE MATERIAL 2-15/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1-5/8 INCH L X 25/32 INCH W X... | |
| BRONZE MATERIAL 2-23/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH L X 1-7/32 INCH W X... | |
| BRONZE MATERIAL 2-3/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-3/16 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 2-5/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-1/8 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 2-7/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-3/8 INCH L X 1-7/32 INCH W X... | |
| BRONZE MATERIAL 3-1/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 3-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 1 INCH L X 15/16 INCH W X... | |
| BRONZE MATERIAL 3-1/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 3-15/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-15/16 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 3-17/32 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-27/32 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 3-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 3-3/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-27/32 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 3-9/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-1/8 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 3-9/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-13/16 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 4-1/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/8 INCH L X 1-1/4 INCH W X... | |
| BRONZE MATERIAL 4-1/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 2-1/8 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 4-13/32 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 4-17/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 1-7/32 INCH W X... | |
| BRONZE MATERIAL 4-17/32 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 4-3/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 4-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3 INCH L X 1 INCH W X... | |
| BRONZE MATERIAL 4-3/8 INCH SQ SIZE 3/8 INCH BOLT SIZE 3 INCH TAP SIZE 3 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 4-5/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/4 INCH W X... | |
| BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 1-7/32 INCH W X... | |
| BRONZE MATERIAL 4-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-9/32 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/32 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 4-7/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-7/16 INCH W X... | |
| BRONZE MATERIAL 4-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 4-9/32 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 2-1/8 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 5 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 350 MCM (TAP) MAX. | |
| BRONZE MATERIAL 5 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MAX. | |
| BRONZE MATERIAL 5-1/2 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-1/2 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JL... | |
| BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION... | |
| BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX. | |
| BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION... | |
| BRONZE MATERIAL 5-1/32 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-11/32 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 5-1/32 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-11/32 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION... | |
| BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/8 INCH L X 1 INCH W X... | |
| BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-11/32 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 5-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-11/32 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 5-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-11/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-11/16 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X... | |
| BRONZE MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-3/8 INCH W X... | |
| BRONZE MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX. | |
| BRONZE MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 2/0 AWG (TAP) MAX. | |
| BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-5/16 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-5/16 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 5-5/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 5-5/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 5-5/8 INCH SQ SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 4 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 5-7/16 INCH L X 1-3/8 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD... | |
| BRONZE MATERIAL 5-7/16 INCH L X 2-3/4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD... | |
| BRONZE MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX. | |
| BRONZE MATERIAL 5-9/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-13/16 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6 INCH L X 1-5/8 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD... | |
| BRONZE MATERIAL 6 INCH L X 3-1/4 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD... | |
| BRONZE MATERIAL 6-1/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/4 INCH W X... | |
| BRONZE MATERIAL 6-1/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-1/2 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION... | |
| BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X... | |
| BRONZE MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 350 MCM (TAP) MAX. | |
| BRONZE MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX. | |
| BRONZE MATERIAL 6-1/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-1/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JL... | |
| BRONZE MATERIAL 6-1/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-1/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION... | |
| BRONZE MATERIAL 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MAX. | |
| BRONZE MATERIAL 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 2/0 AWG (TAP) MAX. | |
| BRONZE MATERIAL 6-1/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/2 INCH W X... | |
| BRONZE MATERIAL 6-1/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-13/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 2 INCH W X... | |
| BRONZE MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-15/16 INCH L X 1-7/8 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD... | |
| BRONZE MATERIAL 6-15/16 INCH L X 3-3/4 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD... | |
| BRONZE MATERIAL 6-3/16 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/16 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-1/2 INCH W X... | |
| BRONZE MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-3/4 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-3/8 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/8 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL | |
| BRONZE MATERIAL 6-3/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-3/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 1000 MCM (TAP) MAX. | |
| BRONZE MATERIAL 6-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-15/16 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 6-5/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-5/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 6-5/8 INCH L X 5-5/8 INCH W SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 5 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 6-5/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 6-5/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3-7/16 INCH W X... | |
| BRONZE MATERIAL 6-7/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JJL... | |
| BRONZE MATERIAL 6-7/8 INCH SQ SIZE 5/8 INCH BOLT SIZE 5 INCH TAP SIZE 5 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 6-9/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 7 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL | |
| BRONZE MATERIAL 7-1/16 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JL... | |
| BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-11/16 INCH W X... | |
| BRONZE MATERIAL 7-1/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 7-11/16 INCH L X 2-7/32 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD... | |
| BRONZE MATERIAL 7-11/16 INCH L X 4-7/16 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD... | |
| BRONZE MATERIAL 7-13/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-15/16 INCH W X... | |
| BRONZE MATERIAL 7-13/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X... | |
| BRONZE MATERIAL 7-3/16 INCH L X 4-3/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/8 INCH IPS... | |
| BRONZE MATERIAL 7-3/16 INCH L X 4-3/8 INCH W SIZE 350 TO 600 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1/2 INCH IPS SIZE... | |
| BRONZE MATERIAL 7-3/4 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JJL... | |
| BRONZE MATERIAL 7-3/4 INCH L X 4-3/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1-1/4 INCH IPS SIZE... | |
| BRONZE MATERIAL 7-3/8 INCH L X 4-3/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 3/4 INCH IPS SIZE... | |
| BRONZE MATERIAL 7-5/8 INCH L X 5-5/8 INCH W SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 6 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 7-7/8 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND JL... | |
| BRONZE MATERIAL 7-7/8 INCH L X 6-7/8 INCH W SIZE 5/8 INCH BOLT SIZE 5 INCH TAP SIZE 6 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 7-7/8 INCH SQ SIZE 5/8 INCH BOLT SIZE 6 INCH TAP SIZE 6 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BRONZE MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE... | |
| BRONZE MATERIAL 8-13/16 INCH L X 5-5/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1 INCH IPS SIZE 4 INCH... | |
| BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 2/0 AWG TO 350 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/8 INCH IPS SIZE 4... | |
| BRONZE MATERIAL 8-3/16 INCH L X 5-5/8 INCH W SIZE 350 TO 600 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1/2 INCH IPS SIZE 4 INCH... | |
| BRONZE MATERIAL 8-3/8 INCH L X 5-5/8 INCH W SIZE 600 TO 1000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 3/4 INCH IPS SIZE 4 INCH... | |
| BRONZE MATERIAL 9 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JJL... | |
| BRONZE MATERIAL 9 INCH L X 5-5/8 INCH W SIZE 1500 TO 2000 MCM CABLE SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 1-1/4 INCH IPS SIZE 4 INCH... | |
| BRONZE MATERIAL 9-5/8 INCH L X 5-5/8 INCH W SIZE 1/2 INCH BOLT SIZE 4 INCH TAP SIZE 8 INCH RUN SIZE TREGO[T] BRAND H MODEL | |
| BUTT TYPE 0.57 INCH .57 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE LENGTH IN INCH - UOM... | |
| BUTT TYPE 0.82 INCH .82 LENGTH IN INCH UL APPROVAL 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE SEAMLESS LENGTH IN INCH - UOM IN... | |
| BUTT TYPE RED COLOR 0.95 INCH .95 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH... | |
| BUTT TYPE RED COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 22 TO 18 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH... | |
| BUTT TYPE RED COLOR 1.46 INCH 1.46 LENGTH IN INCH UL APPROVAL 25 PER CARTON STANDARD PACKAGE 8 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE SEAMLESS LENGTH IN INCH -... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1 AWG CONDUCTOR SIZE GREEN COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1000 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2 AWG CONDUCTOR SIZE BROWN COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 250 KCMIL CONDUCTOR SIZE YELLOW COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 300 KCMIL CONDUCTOR SIZE WHITE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 350 KCMIL CONDUCTOR SIZE RED COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 4 AWG CONDUCTOR SIZE GRAY COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 400 KCMIL CONDUCTOR SIZE BLUE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 500 KCMIL CONDUCTOR SIZE BROWN COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 6 AWG CONDUCTOR SIZE BLUE COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 600 KCMIL CONDUCTOR SIZE GREEN COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 750 KCMIL CONDUCTOR SIZE BLACK COLOR CODE LONG BARREL TYPE APPLICATION... | |
| BUTT TYPE UL, CSA (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 8 AWG CONDUCTOR SIZE RED COLOR CODE... | |
| BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE STANDARD BARREL TYPE... | |
| BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 2/0 AWG CONDUCTOR SIZE BLACK COLOR CODE STANDARD BARREL TYPE... | |
| BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 3/0 AWG CONDUCTOR SIZE ORANGE COLOR CODE STANDARD BARREL TYPE... | |
| BUTT WITH CENTER CABLE STOP TYPE COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING SEAMLESS TINNED HIGH CONDUCTIVITY COPPER BODY MATERIAL 4/0 AWG CONDUCTOR SIZE PURPLE COLOR CODE STANDARD BARREL TYPE... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE 1/2 INCH DIA BOLT SIZE 4... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 5-7/8 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 5-7/8 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-1/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000... | |
| CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000... | |
| DIRECT BURIAL TYPE 1 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 1000 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 2/0 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 250 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 3/0 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 300 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 350 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 400 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 500 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 600 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| DIRECT BURIAL TYPE 750 MCM MAX. WIRE COMBINATION SIZE COPPER CONDUCTOR MATERIAL (1) CAPSULE OF SILICONE GREASE, (1) COPPER COMPRESSION SPLICE, (1) ELECTRICAL SPLICE, (1) SUBMERSIBLE WATER TIGHT EPDM SPLICE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 1/0 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 3/8 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/4 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE... | |
| LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 5/8 INCH STUD SIZE... | |
| LAY IN TYPE COPPER BODY, STAINLESS STEEL SCREW MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-D, CSA APPROVAL #10 STUD SIZE 1... | |
| LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/16 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/16 INCH STUD... | |
| LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 1-1/2 INCH OVERALL LENGTH 8 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1/4 INCH STUD... | |
| LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 2 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD... | |
| LAY IN TYPE PLATED 6061-T6 ALUMINUM ALLOY MATERIAL 2-3/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD... | |
| LAY-IN TYPE TIN PLATED COPPER (BODY), STAINLESS STEEL (SCREW) MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486D, CSA (CANADA AND US) APPROVAL... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 2 PAD HOLE(S)... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 3/8 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD... | |
| ONE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT PAD... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE 1... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 1/4 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 10 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/8 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG STRANDED MIN. CONDUCTOR SIZE 6 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/16 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 4 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 3/8 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 6 AWG STRANDED MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 5/16 INCH STUD SIZE... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/2 INCH STUD SIZE 1 PAD... | |
| ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 8 AWG STRANDED MIN. CONDUCTOR SIZE 2 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 1 CONDUCTOR(S) 1/4 INCH STUD SIZE... | |
| ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/4 INCH STUD... | |
| ONE BARREL TYPE WROT COPPER BODY, PLATED STEEL SCREW MATERIAL 14 AWG SOLID MIN. CONDUCTOR SIZE 8 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL #10 STUD SIZE... | |
| ONE BARREL TYPE WROT COPPER MATERIAL 4 AWG SOLID MIN. CONDUCTOR SIZE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 5/16 INCH STUD SIZE 1 PAD HOLE(S)... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), PINK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1/0 AWG SIDE B CONDUCTOR SIZE 2/0 AWG SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLUE (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 400 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), BLUE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 400 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BROWN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 500 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), RED (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 350 MCM SIDE B CONDUCTOR SIZE 600 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL GREEN (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1250 MCM SIDE B CONDUCTOR SIZE 1500 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL ORANGE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 3/0 AWG SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PINK (SIDE A), BROWN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), ORANGE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL RED (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 350 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL RED (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 350 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL WHITE (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 750 MCM SIDE B CONDUCTOR SIZE 1000 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL WHITE (SIDE A), YELLOW (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 250 MCM SIDE B CONDUCTOR SIZE 300 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL YELLOW (SIDE A), BLACK (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG SIDE B CONDUCTOR SIZE 250 MCM SIDE... | |
| REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL YELLOW (SIDE A), PURPLE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG SIDE B CONDUCTOR SIZE 250 MCM SIDE... | |
| REDUCING SPLICE TYPE COPPER MATERIAL PINK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1 AWG SIDE B CONDUCTOR SIZE 1/0 AWG SIDE A CONDUCTOR... | |
| STANDARD TYPE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 125 AMPERE D1 MODEL | |
| STANDARD TYPE 1/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 125 AMPERE D1 MODEL | |
| STANDARD TYPE 10 AWG STRANDED MAX. CONDUCTOR SIZE 250 PER CARTON STANDARD PACKAGE #8 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 25 AMPERE D1 MODEL | |
| STANDARD TYPE 2 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 90 AMPERE D1 MODEL | |
| STANDARD TYPE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 150 AMPERE D1 MODEL | |
| STANDARD TYPE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 150 AMPERE D1 MODEL | |
| STANDARD TYPE 250 MCM MAX. CONDUCTOR SIZE 25 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 250 AMPERE D1 MODEL | |
| STANDARD TYPE 250 MCM MAX. CONDUCTOR SIZE 25 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 250 AMPERE D1 MODEL | |
| STANDARD TYPE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 1/2 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 175 AMPERE D1 MODEL | |
| STANDARD TYPE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 175 AMPERE D1 MODEL | |
| STANDARD TYPE 4 AWG STRANDED MAX. CONDUCTOR SIZE 125 PER CARTON STANDARD PACKAGE 1/4 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 70 AMPERE D1 MODEL | |
| STANDARD TYPE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE 50 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 225 AMPERE D1 MODEL | |
| STANDARD TYPE 6 AWG STRANDED MAX. CONDUCTOR SIZE 200 PER CARTON STANDARD PACKAGE #10 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 20 AMPERE D1 MODEL | |
| STANDARD TYPE 8 AWG STRANDED MAX. CONDUCTOR SIZE 200 PER CARTON STANDARD PACKAGE #10 STUD SIZE JONES BOND[T] BRAND CURRENT RATING 35 AMPERE D1 MODEL | |
| THREE BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| THREE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| THREE BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT... | |
| THREE BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 5/8 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 646.4 MCM, 1600/24 STRANDED (LOCOMOTIVE), 700 MCM (CLASS H ROPE), 600 MCM... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 13 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 13 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 13 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 13 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 24/473 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 373.7 MCM, 925/24 STRANDED (LOCOMOTIVE), 350 MCM (CLASS H ROPE), 300 MCM... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE #10 STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 7/347 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 1-3/4... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 2000 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 34 DIE INDEX... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 34 DIE INDEX 1-3/4 INCH W... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/4 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE 1/2 INCH STUD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE) CONDUCTOR SIZE... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 313.1 MCM (DIESEL LOCOMOTIVE), 775/24 STRANDED (DIESEL LOCOMOTIVE), 300 MCM (CLASS H ROPE CABLE), 250 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 444.4 MCM (DIESEL LOCOMOTIVE), 1100/24 STRANDED (DIESEL LOCOMOTIVE), 400 MCM (CLASS H ROPE CABLE), 350 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 646.4 MCM (DIESEL LOCOMOTIVE), 1600/24 STRANDED (DIESEL LOCOMOTIVE), 700 MCM (CLASS H ROPE CABLE), 600 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 777.7 MCM (DIESEL LOCOMOTIVE), 1925/24 STRANDED (DIESEL LOCOMOTIVE), 800 MCM (CLASS H ROPE CABLE), 700 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS M WELD... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG (DIESEL LOCOMOTIVE), 225/24 STRANDED (DIESEL LOCOMOTIVE), 1 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE)... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG (DIESEL LOCOMOTIVE), 275/24 STRANDED (DIESEL LOCOMOTIVE), 1/0 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE)... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG (DIESEL LOCOMOTIVE), 150/24 STRANDED (DIESEL LOCOMOTIVE), 2 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE)... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG (DIESEL LOCOMOTIVE), 325/24 STRANDED (DIESEL LOCOMOTIVE), 2/0 AWG (CLASS H ROPE CABLE) CONDUCTOR SIZE 1/2... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG (DIESEL LOCOMOTIVE), 125/24 STRANDED (DIESEL LOCOMOTIVE), 4 AWG (CLASS H ROPE CABLE/CLASS M WELD CABLE)... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG (DIESEL LOCOMOTIVE), 450/24 STRANDED (DIESEL LOCOMOTIVE), 3/0 AWG (CLASS H ROPE CABLE, 2/0 AWG CLASS... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 373.7 MCM (DIESEL LOCOMOTIVE), 925/24 STRANDED (DIESEL LOCOMOTIVE), 350 MCM (CLASS H ROPE CABLE), 300 MCM (CLASS... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG (DIESEL LOCOMOTIVE), 550/24 STRANDED (DIESEL LOCOMOTIVE), 4/0 AWG (CLASS H ROPE CABLE), 3/0 AWG (CLASS... | |
| TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 929.2 MCM (DIESEL LOCOMOTIVE), 2299/24 STRANDED (DIESEL LOCOMOTIVE), 1000 MCM (CLASS H ROPE CABLE), 900 MCM (CLASS... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 8/346 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S) 7/8... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 1500 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 31 DIE INDEX... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 11/375 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 31 DIE INDEX 1-3/4 INCH W... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 14 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL ORANGE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 14 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 535.3 MCM, 1325/24 STRANDED (LOCOMOTIVE), 500 MCM (CLASS H ROPE), 400 MCM... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 5/8... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S) 7/8... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/348 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 12/348 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PINK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 12/348 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 15 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 313.1 MCM, 775/24 STRANDED (LOCOMOTIVE), 300 MCM (CLASS H ROPE), 250 MCM... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/4 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 3/4... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE #10 STUD SIZE 6 DIE INDEX 1 PAD HOLE(S) WITH... | |
| TIN PLATED COPPER MATERIAL RED COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 6 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 262.6 MCM, 650/24 STRANDED (LOCOMOTIVE), 250 MCM (CLASS H ROPE), 4/0 AWG... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG, 2 AWG SOLID CONDUCTOR SIZE 1/4 INCH STUD SIZE 9 DIE INDEX 2... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3 AWG, 2 AWG SOLID CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 2... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 27 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 27 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 27 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 777.7 MCM, 1925/24 STRANDED (LOCOMOTIVE), 800 MCM (CLASS H ROPE), 700 MCM... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S) 1... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL, CSA (CANADA AND US) APPROVAL 600 V VOLTAGE RATING 1250 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 29 DIE INDEX... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 1 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 16 DIE INDEX 2 PAD HOLE(S)... | |
| TIN PLATED COPPER MATERIAL YELLOW COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 16 DIE INDEX 1 PAD HOLE(S)... | |
| TWO BARREL TYPE CAST BRONZE MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 2 PAD HOLE(S) STRAIGHT... | |
| TWO BARREL TYPE CAST BRONZE MATERIAL 4/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT... | |
| TWO BARREL TYPE CAST BRONZE MATERIAL 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL CSA APPROVAL 1/2 INCH STUD SIZE 4 PAD HOLE(S) STRAIGHT PAD... | |
| TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1... | |
| TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 1/0 AWG STRANDED MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 1/2 INCH STUD SIZE 1... | |
| TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE... |
| << Prev | Next >> |