Greaves Corporation Compression Cable Lug GL1111FX58

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE P45RT DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE P45RT DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL1111FX58 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL1111FX58
Compression Cable Lug GL1111FX58
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 5/8 INCH STUD SIZE P45RT DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-IN[T] BRAND GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • P45RT DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-IN[T] BRAND
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL1111FX58
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-179317-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.5000 mm2
View Details
Terminal Ring on Stacking Banana Plug, Adapter - 8703 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details