Greaves Corporation Compression Cable Lug GL40N

Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL40N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL40N
Compression Cable Lug GL40N
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING WITH PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • WITH PEEP HOLE
  • GL-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL40N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 100503SL - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Terminal Posts - 1796907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details