Greaves Corporation Compression Cable Lug L4-TC14-2

Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L4-TC14-2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L4-TC14-2
Compression Cable Lug L4-TC14-2
TIN PLATED COPPER MATERIAL GRAY COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 8/346 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • GRAY COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 4 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 8/346 DIE INDEX
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L4-TC14-2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1251968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2388.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
8105 Nailclip on 0.20″ dia. Ring Terminal Adapter - 8105 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details