Greaves Corporation Mechanical Cable Lug D899

Description
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet
Description
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - D899 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
D899
Mechanical Cable Lug D899
TWO BARREL TYPE ELECTROLYTIC COPPER MATERIAL 2 AWG STRANDED MIN. CONDUCTOR SIZE 4/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 2 CONDUCTOR(S) 3/8 INCH STUD SIZE 1 PAD HOLE(S) OFFSET PAD TYPE HEX HEAD BOLT SCREW TYPE D700 MODEL
  • TWO BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 2 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 2 CONDUCTOR(S)
  • 3/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • OFFSET PAD TYPE
  • HEX HEAD BOLT SCREW TYPE
  • D700 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D899
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on Threaded Post - 8107 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details