Greaves Corporation Compression Cable Reducer ND750R600

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND750R600 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND750R600
Compression Cable Reducer ND750R600
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL BLACK (SIDE A), GREEN (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 600 MCM SIDE B CONDUCTOR SIZE 750 MCM SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • BLACK (SIDE A), GREEN (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 600 MCM SIDE B CONDUCTOR SIZE
  • 750 MCM SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND750R600
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
View Details
FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ferrules - 2872.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details