Greaves Corporation Compression Cable Splice C10

Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 50 C MODEL
Datasheet
Description
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 50 C MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Splice - C10 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Splice
C10
Compression Cable Splice C10
BUTT TYPE UL APPROVAL 600 V TO 35 KV VOLTAGE RATING SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL 1/0 AWG CONDUCTOR SIZE PINK COLOR CODE LONG BARREL TYPE APPLICATION HEAVY DUTY STANDARD PACKAGE 50 C MODEL
  • BUTT TYPE
  • UL APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • SEAMLESS TIN PLATED HIGH CONDUCTIVITY COPPER BODY MATERIAL
  • 1/0 AWG CONDUCTOR SIZE
  • PINK COLOR CODE
  • LONG BARREL TYPE
  • APPLICATION HEAVY DUTY
  • STANDARD PACKAGE 50
  • C MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number C10
Product Name Compression Cable Splice
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details