Greaves Corporation Mechanical Cable Lug BTL4-DBP

Description
LAY IN TYPE COPPER BODY, STAINLESS STEEL SCREW MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-D, CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet
Description
LAY IN TYPE COPPER BODY, STAINLESS STEEL SCREW MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-D, CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - BTL4-DBP - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
BTL4-DBP
Mechanical Cable Lug BTL4-DBP
LAY IN TYPE COPPER BODY, STAINLESS STEEL SCREW MATERIAL 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL 486-D, CSA APPROVAL #10 STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE CONTINUOUS LOOP[T] BRAND BTL MODEL
  • LAY IN TYPE
  • COPPER BODY, STAINLESS STEEL SCREW MATERIAL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL 486-D, CSA APPROVAL
  • #10 STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • BTL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number BTL4-DBP
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627016-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details