Greaves Corporation Compression Cable Lug L6-TC14-1

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L6-TC14-1 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L6-TC14-1
Compression Cable Lug L6-TC14-1
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 2 PAD HOLE(S) 5/8 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 2 PAD HOLE(S)
  • 5/8 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L6-TC14-1
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Un-Insulated Ferrules - 2220.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details