Greaves Corporation Compression Cable Lug L40NV

Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L40NV - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L40NV
Compression Cable Lug L40NV
TIN PLATED COPPER MATERIAL PURPLE COLOR COPPER CONDUCTOR MATERIAL 69 KV VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 15 DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TAPERED BARREL TYPE L-NV MODEL
  • TIN PLATED COPPER MATERIAL
  • PURPLE COLOR
  • COPPER CONDUCTOR MATERIAL
  • 69 KV VOLTAGE RATING
  • 4/0 AWG CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 15 DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TAPERED BARREL TYPE
  • L-NV MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L40NV
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details