Greaves Corporation Substation Multipurpose Coupler P77K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P77K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P77K
Substation Multipurpose Coupler P77K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM MAIN CONDUCTOR SIZE
  • 1000 TO 1500 MCM TAP CONDUCTOR SIZE
  • 1 INCH TAP IPS SIZE
  • 1 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P77K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788683 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 104481-4 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details