Greaves Corporation Substation Cable Terminal J2AR

Description
BRONZE MATERIAL 1-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet
Description
BRONZE MATERIAL 1-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Cable Terminal - J2AR - Greaves Corporation
Centerbrook, CT, USA
Substation Cable Terminal
J2AR
Substation Cable Terminal J2AR
BRONZE MATERIAL 1-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE TREGO[T] BRAND CABLE CONNECTION TYPE 90 DEG HORIZONTAL JAR MODEL
  • BRONZE MATERIAL
  • 1-5/8 INCH OVERALL LENGTH
  • 4 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • 1 CONDUCTOR(S)
  • 9/32 INCH STUD SIZE
  • 27/32 INCH L X 25/32 INCH W X 3/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • TREGO[T] BRAND
  • CABLE CONNECTION TYPE 90 DEG HORIZONTAL
  • JAR MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J2AR
Product Name Substation Cable Terminal
Terminal Type Wire Connector; Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2389.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Connector Contacts - 1-1747419-2 - TE Connectivity
Specs
Features RoHS
North American 14 to 16 AWG
International 1.23 to 2.27 mm2
View Details