Greaves Corporation Equipment Stud to Cable/Tube P6ST8

Description
BRONZE MATERIAL 6-13/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet
Description
BRONZE MATERIAL 6-13/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P6ST8 - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P6ST8
Equipment Stud to Cable/Tube P6ST8
BRONZE MATERIAL 6-13/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
  • BRONZE MATERIAL
  • 6-13/16 INCH L SIZE
  • 600 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • STRAIGHT CONNECTION TYPE
  • 3 INCH-12 TPI STUD SIZE
  • TREGO[T] BRAND
  • PST MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P6ST8
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data