Greaves Corporation Compression Cable Lug GL373FX48

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 373.7 MCM, 925/24 STRANDED (LOCOMOTIVE), 350 MCM (CLASS H ROPE), 300 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 373.7 MCM, 925/24 STRANDED (LOCOMOTIVE), 350 MCM (CLASS H ROPE), 300 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL373FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL373FX48
Compression Cable Lug GL373FX48
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 373.7 MCM, 925/24 STRANDED (LOCOMOTIVE), 350 MCM (CLASS H ROPE), 300 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 373.7 MCM, 925/24 STRANDED (LOCOMOTIVE), 350 MCM (CLASS H ROPE), 300 MCM (CLASS M WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 19/470 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL373FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2399.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Crocodile Clips - 1037249 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel-plated steel
Features RoHS
View Details
Connector Contacts - 1-141708-1 - TE Connectivity
Specs
Features RoHS
North American 26 to 30 AWG
International 0.0500 to 0.1200 mm2
View Details