Greaves Corporation Compression Cable Lug GL444FX48

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL444FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL444FX48
Compression Cable Lug GL444FX48
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 1 PAD HOLE(S) SHORT BARREL TYPE SHOO-PIN[TM] BRAND CONSTRUCTIONAL FEATURE CORROSION RESISTANT APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER GL-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • 444.4 MCM, 1100/24 STRANDED (LOCOMOTIVE), 400 MCM (CLASS H ROPE), 350 MCM (CLASS M WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 20/299 DIE INDEX
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • SHOO-PIN[TM] BRAND
  • CONSTRUCTIONAL FEATURE CORROSION RESISTANT
  • APPLICATION LOCOMOTIVE, MARINE, MINING, WELDING MACHINERY, TEMPORARY POWER, WIND POWER AND TRANSFORMER
  • GL-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL444FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Wire End Caps - 034913-000 - TE Connectivity
Specs
Features RoHS
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787322 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details