Greaves Corporation Mechanical Cable Lug J8AR-DB

Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 5/8 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet
Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 5/8 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - J8AR-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
J8AR-DB
Mechanical Cable Lug J8AR-DB
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 5/8 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
  • LAY IN TYPE
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • 750 MCM MIN. CONDUCTOR SIZE
  • 1000 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 5/8 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • HEX HEAD SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • JAR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J8AR-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.250″ Spade Lug to Banana Socket, Adapter - 8020 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
Features Insulated
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details