Greaves Corporation Equipment Stud to Cable/Tube P55T

Description
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet
Description
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - P55T - Greaves Corporation
Centerbrook, CT, USA
Equipment Stud to Cable/Tube
P55T
Equipment Stud to Cable/Tube P55T
BRONZE MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION TYPE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND PT MODEL
  • BRONZE MATERIAL
  • 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE
  • 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE
  • 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE
  • IN LINE/RIGHT ANGLED CONNECTION TYPE
  • 1/2 INCH IPS TUBE SIZE
  • TREGO[T] BRAND
  • PT MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P55T
Product Name Equipment Stud to Cable/Tube
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2778.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details