Greaves Corporation Compression Cable Lug L750N

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L750N - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L750N
Compression Cable Lug L750N
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1-3/4 INCH W PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE L-N MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24/473 DIE INDEX
  • 1-3/4 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • L-N MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L750N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2859.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Crocodile Clips - 1902570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features Insulated
View Details
FLEX 2.54 - 73396-403LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details