H65 -- SUBSTATION BUS BAR CLAMP
Greaves Corporation
Substation Bus Bar Clamp
H65
Description
BRONZE MATERIAL
7-7/8 INCH L X 6-7/8 INCH W SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Description
BRONZE MATERIAL
7-7/8 INCH L X 6-7/8 INCH W SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
Datasheet
Suppliers
Substation Bus Bar Clamp
H65
BRONZE MATERIAL
7-7/8 INCH L X 6-7/8 INCH W SIZE
5/8 INCH BOLT SIZE
5 INCH TAP SIZE
6 INCH RUN SIZE
TREGO[T] BRAND
H MODEL
- BRONZE MATERIAL
- 7-7/8 INCH L X 6-7/8 INCH W SIZE
- 5/8 INCH BOLT SIZE
- 5 INCH TAP SIZE
- 6 INCH RUN SIZE
- TREGO[T] BRAND
- H MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
H65 |
|
Product Name
|
Substation Bus Bar Clamp |
|
Terminal Type
|
Wire Connector
|
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ferrule Terminal; Bootlace Ferrules
Features
RoHS; Insulated
International
1 mm2
View Details
Keystone Electronics Corp.
Terminal Type
Double End
Material
Brass
View Details
Shenzhen Milvent Technology Co., Limited
Terminal Type
Connector Socket
Material
Plastic
View Details