Greaves Corporation Compression Cable Lug GL238

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL238 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL238
Compression Cable Lug GL238
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 10 DIE INDEX 1 PAD HOLE(S) WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 10 DIE INDEX
  • 1 PAD HOLE(S)
  • WITH PEEP HOLE
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL238
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2885.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Bootlace Ferrules - 1788737 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details