Greaves Corporation Compression Cable Reducer ND40R30

Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), ORANGE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet
Description
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), ORANGE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Reducer - ND40R30 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Reducer
ND40R30
Compression Cable Reducer ND40R30
REDUCING CONNECTOR TYPE HIGH CONDUCTIVITY COPPER MATERIAL PURPLE (SIDE A), ORANGE (SIDE B) COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 3/0 AWG SIDE B CONDUCTOR SIZE 4/0 AWG SIDE A CONDUCTOR SIZE NECK-DOWN[T] BRAND ND-R MODEL
  • REDUCING CONNECTOR TYPE
  • HIGH CONDUCTIVITY COPPER MATERIAL
  • PURPLE (SIDE A), ORANGE (SIDE B) COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 3/0 AWG SIDE B CONDUCTOR SIZE
  • 4/0 AWG SIDE A CONDUCTOR SIZE
  • NECK-DOWN[T] BRAND
  • ND-R MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number ND40R30
Product Name Compression Cable Reducer
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Turret Connectors - 36-1540-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End, Hollow
Material Brass
View Details
Terminal Ring #10 to 0.045″ Square Socket, Adapter - 8709 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Spade Terminal, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Fork Terminal
Material Copper
Features Insulated
View Details