Greaves Corporation Compression Cable Lug L1111NFX

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE P45RT DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE P45RT DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L1111NFX - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L1111NFX
Compression Cable Lug L1111NFX
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE P45RT DIE INDEX 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING LONG BARREL TYPE SHOO-IN[T] BRAND L-NFX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1111.1 MCM (DIESEL LOCOMOTIVE), 2745/24 STRANDED (DIESEL LOCOMOTIVE), 1250 MCM (CLASS H ROPE CABLE), 1000 MCM (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • P45RT DIE INDEX
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-NFX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L1111NFX
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Ring Terminals - 1788612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details