Greaves Corporation Mechanical Cable Lug J6AR-DB

Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet
Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - J6AR-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
J6AR-DB
Mechanical Cable Lug J6AR-DB
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
  • LAY IN TYPE
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • 350 MCM MIN. CONDUCTOR SIZE
  • 500 MCM MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • HEX HEAD SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • JAR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J6AR-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Ring Terminals - 1787268 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
E-Z-Nailclip Test Terminal, Heavy-Duty - 86-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details