Greaves Corporation Compression Cable Lug L2-TC14-2

Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L2-TC14-2 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L2-TC14-2
Compression Cable Lug L2-TC14-2
TIN PLATED COPPER MATERIAL BROWN COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 10 DIE INDEX 2 PAD HOLE(S) 3/4 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • BROWN COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 2 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 10 DIE INDEX
  • 2 PAD HOLE(S)
  • 3/4 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L2-TC14-2
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details
Terminal Ring on Female Thread - 8715 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Dual Wire Ferrules - 2795.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details