Greaves Corporation Substation Bus Bar Clamp HP733

Description
BRONZE MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet
Description
BRONZE MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Bus Bar Clamp - HP733 - Greaves Corporation
Centerbrook, CT, USA
Substation Bus Bar Clamp
HP733
Substation Bus Bar Clamp HP733
BRONZE MATERIAL 7-9/16 INCH L X 4-3/8 INCH W SIZE 100 TO 1500 MCM CABLE SIZE 3/8 INCH, 1/2 INCH BOLT SIZE 3 INCH TAP SIZE 1 INCH IPS SIZE 3 INCH RUN SIZE TREGO[T] BRAND HP MODEL
  • BRONZE MATERIAL
  • 7-9/16 INCH L X 4-3/8 INCH W SIZE
  • 100 TO 1500 MCM CABLE SIZE
  • 3/8 INCH, 1/2 INCH BOLT SIZE
  • 3 INCH TAP SIZE
  • 1 INCH IPS SIZE
  • 3 INCH RUN SIZE
  • TREGO[T] BRAND
  • HP MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number HP733
Product Name Substation Bus Bar Clamp
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2227.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
Connector Contacts - 1123910-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5100 to 1.38 mm2
View Details
81-1 Nailclip on Miniature Banana Plug Adapter - 8108 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Bootlace Ferrules - 1787342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details