Greaves Corporation Datasheets for Wire Terminals

Wire terminals are passive conductors used to facilitate a connection that is not soldered.
Wire Terminals: Learn more

Page: 1 2 3 4 5
Product Name Notes
ALUMINUM MATERIAL 1-15/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1 INCH L X 15/16 INCH W X...
ALUMINUM MATERIAL 10-1/16 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JJL...
ALUMINUM MATERIAL 10-15/16 INCH L SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND JJL...
ALUMINUM MATERIAL 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X 1/4 INCH THK PAD...
ALUMINUM MATERIAL 2-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X...
ALUMINUM MATERIAL 2-7/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/2 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 3-1/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-11/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X...
ALUMINUM MATERIAL 3-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-9/16 INCH W X...
ALUMINUM MATERIAL 3-3/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-5/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-5/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-5/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-9/16 INCH W X...
ALUMINUM MATERIAL 3-5/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-3/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 3-7/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/2 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 4-13/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 4-13/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 4-13/16 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 4-15/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 4-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 4-15/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 4-15/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-5/8 INCH W X...
ALUMINUM MATERIAL 4-15/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X...
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X...
ALUMINUM MATERIAL 4-3/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 2-1/8 INCH L X 2-1/16 INCH W X...
ALUMINUM MATERIAL 4-3/4 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 4-3/4 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 4-3/4 INCH OVERALL LENGTH 6 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 4-5/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-5/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-5/8 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/32 INCH STUD SIZE 1 INCH L X 15/16 INCH W X...
ALUMINUM MATERIAL 4-7/16 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/4 INCH W X...
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-7/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 4-7/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 4-7/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 4-9/16 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 350 MCM (TAP) MAX.
ALUMINUM MATERIAL 5 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MAX.
ALUMINUM MATERIAL 5 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 7/16 INCH STUD SIZE 1-1/4 INCH L X 1-3/16 INCH W X...
ALUMINUM MATERIAL 5-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 1 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-1/2 INCH L X 1-15/16 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD...
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 350 MCM (TAP) MAX.
ALUMINUM MATERIAL 5-1/2 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 5-1/2 INCH L X 4 INCH W SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD...
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 4 CONDUCTOR(S) 1-3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S)...
ALUMINUM MATERIAL 5-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 17/32 INCH STUD SIZE 1-1/2 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 5-1/4 INCH L X 2-1/2 INCH W X 1-1/4 INCH H SIZE 4 AWG (RUN/TAP) MIN. CONDUCTOR SIZE 2/0 AWG (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 5-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 5-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-1/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 5-1/8 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 250 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-1/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 5-1/8 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-11/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-11/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 2-1/8 INCH L X 2-1/16 INCH W X...
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-13/16 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-13/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-7/8 INCH W X...
ALUMINUM MATERIAL 5-13/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-3/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 1 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-3/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 5-3/16 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-3/4 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5-3/4 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5-3/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-3/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-3/4 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 1-5/8 INCH L X 1-9/16 INCH W X...
ALUMINUM MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 5-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-3/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-3/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 1-5/8 INCH H SIZE 2/0 AWG (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 350 MCM (RUN), 2/0 AWG (TAP) MAX.
ALUMINUM MATERIAL 5-3/8 INCH L X 2-5/8 INCH W X 2 INCH H SIZE 350 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 600 MCM (RUN), 2/0 AWG (TAP) MAX.
ALUMINUM MATERIAL 5-3/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-5/8 INCH W X...
ALUMINUM MATERIAL 5-3/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-5/16 INCH L SIZE 4 AWG MIN. CONDUCTOR SIZE 2/0 AWG MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 5-5/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-7/8 INCH W X...
ALUMINUM MATERIAL 5-5/16 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-3/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-5/8 INCH L SIZE 6 AWG SOLID MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-5/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-5/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-7/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 5-7/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN), 600 MCM (TAP) MAX.
ALUMINUM MATERIAL 5-9/16 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5-9/16 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 5-9/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 5-9/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X...
ALUMINUM MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-1/16 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JL...
ALUMINUM MATERIAL 6-1/16 INCH L X 2 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD...
ALUMINUM MATERIAL 6-1/16 INCH L X 4-1/8 INCH W SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD...
ALUMINUM MATERIAL 6-1/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 2-1/16 INCH W X...
ALUMINUM MATERIAL 6-1/16 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X...
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-1/2 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JL...
ALUMINUM MATERIAL 6-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 2-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 2-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 6-1/2 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1000 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-3/4 INCH W X...
ALUMINUM MATERIAL 6-1/2 INCH OVERALL LENGTH 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 6-1/4 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XSP MODEL
ALUMINUM MATERIAL 6-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-1/4 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 1-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 350 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 600 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 350 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-1/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 350 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 600 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-1/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-1/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-1/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-1/8 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-1/8 INCH L X 3 INCH W X 2-5/16 INCH H SIZE 600 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 1000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 6-1/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 2/0 AWG (TAP) MAX.
ALUMINUM MATERIAL 6-1/8 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 4 AWG (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 2/0 AWG (TAP) MAX.
ALUMINUM MATERIAL 6-1/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 6-1/8 INCH OVERALL LENGTH 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/16 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 6-11/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-13/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 2 INCH W X...
ALUMINUM MATERIAL 6-13/16 INCH OVERALL LENGTH 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-5/8 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 6-15/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-3/16 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1 INCH-14 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/16 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-1/2 INCH W X...
ALUMINUM MATERIAL 6-3/16 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 6-3/4 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-3/4 INCH L SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE 2-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-3/4 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN), 1000 MCM (TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN), 1500 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-3/4 INCH OVERALL LENGTH 4 AWG MIN. CONDUCTOR SIZE 1/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/16 INCH W X...
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-3/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 2 AWG SOLID MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE 2 INCH IPS TUBE SIZE TREGO[T] BRAND TSP MODEL
ALUMINUM MATERIAL 6-3/8 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-3/8 INCH L X 3-3/16 INCH W X 2-5/8 INCH H SIZE 1000 MCM (RUN), 600 MCM (TAP) MIN. CONDUCTOR SIZE 1500 MCM (RUN), 1000 MCM (TAP) MAX.
ALUMINUM MATERIAL 6-5/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 2/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 6-5/8 INCH L SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE 2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-5/8 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 6-5/8 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 21/32 INCH STUD SIZE 1-7/8 INCH L X 1-13/16 INCH W X...
ALUMINUM MATERIAL 6-7/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-3/4 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-7/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND XST MODEL
ALUMINUM MATERIAL 6-7/8 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 1-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PSP MODEL
ALUMINUM MATERIAL 6-9/16 INCH L SIZE 600 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 2-1/2 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 7 INCH L SIZE 1000 MCM MIN. CONDUCTOR SIZE 1500 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 7 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 7 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 2-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 7 INCH L X 2-5/16 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD...
ALUMINUM MATERIAL 7 INCH L X 3-3/8 INCH W X 3 INCH H SIZE 1500 MCM (RUN/TAP) MIN. CONDUCTOR SIZE 2000 MCM (RUN/TAP) MAX. CONDUCTOR SIZE IN LINE/RIGHT ANGLED CONNECTION...
ALUMINUM MATERIAL 7 INCH L X 4-3/4 INCH W SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD...
ALUMINUM MATERIAL 7 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-1/4 INCH W X...
ALUMINUM MATERIAL 7-1/2 INCH L SIZE 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 15/16 INCH DIA X 5-3/16 INCH L STUD SIZE TREGO. BRAND JL...
ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 1-3/8 INCH W X...
ALUMINUM MATERIAL 7-1/2 INCH OVERALL LENGTH 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 2-1/4 INCH W X...
ALUMINUM MATERIAL 7-1/8 INCH OVERALL LENGTH 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/4 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 7-13/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 3-1/2 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 7-3/16 INCH L SIZE 1500 MCM MIN. CONDUCTOR SIZE 2000 MCM MAX. CONDUCTOR SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE TREGO[T] BRAND PST MODEL
ALUMINUM MATERIAL 7-3/4 INCH L X 2-9/16 INCH W SIZE 750 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD...
ALUMINUM MATERIAL 7-3/4 INCH L X 5-1/4 INCH W SIZE 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD...
ALUMINUM MATERIAL 7-3/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 11/16 INCH STUD SIZE 2-1/8 INCH L X 2-1/16 INCH W X...
ALUMINUM MATERIAL 7-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 1-5/8 INCH W X...
ALUMINUM MATERIAL 7-7/8 INCH OVERALL LENGTH 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-3/8 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 7-9/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 3 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 8-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3 INCH-12 TPI STUD SIZE 4 INCH IPS TUBE SIZE TREGO[T] BRAND TST MODEL
ALUMINUM MATERIAL 8-1/4 INCH L SIZE 750 AWG MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 1-1/4 INCH DIA X 5-11/16 INCH L STUD SIZE TREGO. BRAND JL...
ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 1-7/8 INCH W X...
ALUMINUM MATERIAL 8-1/4 INCH OVERALL LENGTH 500 MCM MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3 INCH W X...
ALUMINUM MATERIAL 8-1/8 INCH L SIZE 4/0 AWG MIN. CONDUCTOR SIZE 350 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 5/8 INCH DIA X 4-1/8 INCH L STUD SIZE TREGO. BRAND JJL...
ALUMINUM MATERIAL 8-5/8 INCH L SIZE 350 MCM MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 13/16 INCH DIA X 4-1/2 INCH L STUD SIZE TREGO. BRAND JJL...
ALUMINUM MATERIAL 8-7/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 2-1/16 INCH W X...
ALUMINUM MATERIAL 8-7/8 INCH OVERALL LENGTH 750 MCM MIN. CONDUCTOR SIZE 1000 MCM MAX. CONDUCTOR SIZE 1 CONDUCTOR(S) 9/16 INCH STUD SIZE 3-1/2 INCH L X 3-1/4 INCH W X...
BUTT TYPE 0.57 INCH .57 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE LENGTH IN INCH - UOM...
BUTT TYPE 0.57 INCH .57 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NON INSULATED INSULATION TYPE LENGTH IN INCH - UOM...
BUTT TYPE BLUE COLOR 1.02 INCH 1.02 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH...
BUTT TYPE BLUE COLOR 1.02 INCH 1.02 LENGTH IN INCH UL APPROVAL 100 PER CARTON STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH...
BUTT TYPE BRIGHT NICKEL PLATED MILD STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE...
BUTT TYPE BRIGHT NICKEL PLATED MILD STEEL MATERIAL 0.57 INCH .57 LENGTH IN INCH 700 DEG F TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE 16 TO 14 AWG CONDUCTOR SIZE...
BUTT TYPE YELLOW COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE NYLON INSULATED INSULATION TYPE LENGTH IN INCH...
BUTT TYPE YELLOW COLOR 1.01 INCH 1.01 LENGTH IN INCH UL APPROVAL 50 PER CARTON STANDARD PACKAGE 12 TO 10 AWG CONDUCTOR SIZE VINYL INSULATED INSULATION TYPE LENGTH IN INCH...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/4 INCH L X 2-3/8 INCH W X 1-1/4 INCH D SIZE 1/2 INCH DIA BOLT SIZE 4...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6 INCH L X 2-3/8 INCH W X 1-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 2/0...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6 INCH L X 2-7/16 INCH W X 2 INCH D SIZE 1/2 INCH DIA BOLT SIZE 350...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/2 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/16 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500...
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/8 INCH L X 3-1/16 INCH W X 3 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1500...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1/0 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 1000 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 2 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 2/0 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 250 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 3/0 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 300 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 350 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 4 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 4/0 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 400 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 500 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 6 AWG CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 600 MCM CONDUCTOR SIZE...
CENTER CABLE STOP TYPE ALUMINUM/COPPER CONDUCTOR MATERIAL CSA WITH NRTL APPROVAL 600 V TO 35 KV VOLTAGE RATING TIN PLATED HIGH CONDUCTIVITY WROUGHT ALUMINUM BODY MATERIAL 750 MCM CONDUCTOR SIZE...
DIRECT BURIAL TYPE 1 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 1/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 1000 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 2 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 2/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 250 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 3/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 300 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 350 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 4 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 4/0 AWG MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 400 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 500 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 600 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
DIRECT BURIAL TYPE 750 MCM MAX. WIRE COMBINATION SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL (1) ALUMINUM COMPRESSION SPLICE, (1) SUBMERSIBLE SPLICE COVER CONTENTS 600 V VOLTAGE RATING 1 CONNECTOR INCLUDED ASC-K MODEL...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 3 INCH OVERALL LENGTH 6 AWG STRANDED MIN. CONDUCTOR SIZE 300 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 5/16 INCH STUD...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.9 INCH OVERALL LENGTH 2 AWG MIN. CONDUCTOR SIZE 500 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 4.91 INCH OVERALL LENGTH 300 MCM MIN. CONDUCTOR SIZE 800 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD SIZE...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 5.06 INCH OVERALL LENGTH 2 AWG STRANDED MIN. CONDUCTOR SIZE 600 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 3/8 INCH STUD...
EXTRUDED ELECTRO TIN PLATED ALUMINUM ALLOY MATERIAL 5.35 INCH OVERALL LENGTH 1/0 AWG MIN. CONDUCTOR SIZE 750 MCM MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 1/2 INCH STUD SIZE...
STRAIGHT TYPE ALUMINUM MATERIAL 4-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-11/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 5-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 5-7/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 4 TO 2/0 AWG TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 5-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 5-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-1/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 6-1/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-11/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-13/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-3/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 6-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 2/0 AWG TO 350 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK...
STRAIGHT TYPE ALUMINUM MATERIAL 6-9/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-1/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-1/2 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-1/4 INCH L SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-11/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-15/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-3/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-3/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-5/16 INCH L SIZE 1/2 INCH DIA BOLT SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 7-7/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
STRAIGHT TYPE ALUMINUM MATERIAL 8-1/8 INCH L SIZE 1/2 INCH DIA BOLT SIZE 1500 TO 2000 MCM TAP CONDUCTOR SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE TREGO[T] BRAND TPK MODEL...
TIN PLATED WROUGHT ALUMINUM MATERIAL BLACK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL BLUE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 19/470 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL BROWN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 20/299 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL GREEN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 400 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 22/472 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL OLIVE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 2/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 297 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL PINK COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 300 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL RED COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 250 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 18/324 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL RUBY COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 467 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL TAN COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 1/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 296 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL WHITE COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 4/0 AWG CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S)...
TIN PLATED WROUGHT ALUMINUM MATERIAL YELLOW COLOR ALUMINUM/COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 936 DIE INDEX 1-3/4 INCH W...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 4-11/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 4-13/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 1 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-13/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-3/4 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-5/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-9/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 5-9/16 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 TO 2/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-11/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-13/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-13/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-13/16 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-3/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-7/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TAP TUBE/CONDUCTOR SIZE...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-7/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 6-9/16 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-1/16 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-1/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-1/2 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-13/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-13/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-13/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/16 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/4 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-3/8 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-5/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-5/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-7/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-7/8 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-7/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-9/16 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 7-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 TO 4/0 AWG TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-1/4 INCH L X 2-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-11/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2/0 AWG TO 350 MCM...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/4 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-3/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-5/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-7/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-7/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-7/8 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 8-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-1/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-1/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-1/4 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-1/8 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 500 TO 750 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-13/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/16 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 350 TO 600 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/4 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1500 TO 2000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-3/8 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 600 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 750 TO 1000 MCM TAP...
TUBE TO CABLE TYPE ALUMINUM MATERIAL 9-9/16 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1000 TO 1500 MCM TAP...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-11/16 INCH L X 2-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-3/4 INCH L X 2-1/8 INCH W SIZE 3/8 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-5/16 INCH L X 2 INCH W SIZE 3/8 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 3-7/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-1/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-1/8 INCH L X 2-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-15/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-15/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-3/4 INCH L X 4-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-3/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 4-5/8 INCH L X 2-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/2 INCH L X 5-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/2 INCH L X 5-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-1/8 INCH L X 5-3/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-11/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-15/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-3/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/16 INCH L X 2-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 5-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 6 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-7/8 INCH L X 6-1/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 5-9/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-1/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-3/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-1/4 INCH L X 6-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 1-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-11/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-15/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-3/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 6-11/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 6-13/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 7 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-5/8 INCH L X 7-1/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-7/16 INCH L X 2-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 6-7/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 7-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 7-5/16 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7 INCH L X 7-5/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 8-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 8-1/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-1/4 INCH L X 8-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-13/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 2-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-3/4 INCH L X 8-15/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-5/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 1-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 7-9/16 INCH L X 3 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8 INCH L X 8-3/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8 INCH L X 8-7/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-11/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-3/8 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-1/2 INCH L X 9-7/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-11/16 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-13/16 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-15/16 INCH L X 3-1/2 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-3/16 INCH L X 3-1/4 INCH W SIZE 5/8 INCH DIA BOLT SIZE 3 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-5/16 INCH L X 3-1/4 INCH W SIZE 1/2 INCH DIA BOLT SIZE 3-1/2 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 8-9/16 INCH L X 3-1/2 INCH W SIZE 1/2 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 10-3/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 10-7/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9 INCH L X 9-15/16 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9-15/16 INCH L X 3-3/4 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 4 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9-3/16 INCH L X 3-3/4 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3 INCH IPS TAP TUBE/CONDUCTOR...
TUBE TO TUBE TYPE ALUMINUM MATERIAL 9-7/16 INCH L X 3-3/4 INCH W SIZE 5/8 INCH DIA BOLT SIZE 4 INCH IPS MAIN TUBE/CONDUCTOR SIZE 3-1/2 INCH IPS TAP TUBE/CONDUCTOR...

<< Prev Next >>