Greaves Corporation Substation Multipurpose Coupler P76K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P76K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P76K
Substation Multipurpose Coupler P76K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE 1/2 INCH DIA BOLT SIZE 1000 TO 1500 MCM MAIN CONDUCTOR SIZE 600 TO 1000 MCM TAP CONDUCTOR SIZE 3/4 INCH TAP IPS SIZE 1 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 6-7/8 INCH L X 2-13/16 INCH W X 2-5/8 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 1000 TO 1500 MCM MAIN CONDUCTOR SIZE
  • 600 TO 1000 MCM TAP CONDUCTOR SIZE
  • 3/4 INCH TAP IPS SIZE
  • 1 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P76K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Specialized Connectors - 36-11361-ND - DigiKey
Specs
Terminal Type Double End, Feed Through
View Details
2 suppliers
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details