Greaves Corporation Ring Lug D7

Description
STANDARD TYPE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 150 AMPERE D1 MODEL
Datasheet
Description
STANDARD TYPE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 150 AMPERE D1 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - D7 - Greaves Corporation
Centerbrook, CT, USA
Ring Lug
D7
Ring Lug D7
STANDARD TYPE 2/0 AWG STRANDED MAX. CONDUCTOR SIZE 100 PER CARTON STANDARD PACKAGE 3/8 INCH STUD SIZE JONES BOND[T] BRAND CURRENT RATING 150 AMPERE D1 MODEL
  • STANDARD TYPE
  • 2/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • 100 PER CARTON STANDARD PACKAGE
  • 3/8 INCH STUD SIZE
  • JONES BOND[T] BRAND
  • CURRENT RATING 150 AMPERE
  • D1 MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number D7
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDT -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Crocodile Clips - 1253740 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Nickel Plated Steel
Features RoHS; Insulated
View Details