Greaves Corporation Compression Cable Lug L614

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L614 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L614
Compression Cable Lug L614
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L614
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details