Greaves Corporation Compression Cable Lug L300-TC38-5

Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L300-TC38-5 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L300-TC38-5
Compression Cable Lug L300-TC38-5
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL CSA APPROVAL 600 V VOLTAGE RATING 300 MCM CONDUCTOR SIZE 3/8 INCH STUD SIZE 17/298 DIE INDEX 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING LUGS N SPLICES[T] BRAND L-TC MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • COPPER CONDUCTOR MATERIAL
  • CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 300 MCM CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • LUGS N SPLICES[T] BRAND
  • L-TC MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L300-TC38-5
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2848.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Butt Connector, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
View Details
Terminals - Turret Connectors - 36-1572-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details