Greaves Corporation Compression Cable Lug L262FX48

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L262FX48 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L262FX48
Compression Cable Lug L262FX48
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE 1/2 INCH STUD SIZE 17/298 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE SHOO-IN[T] BRAND L-FX MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 262.6 MCM (DIESEL LOCOMOTIVE), 650/24 STRANDED (DIESEL LOCOMOTIVE), 250 MCM (CLASS H ROPE CABLE), 4/0 AWG (CLASS M WELD CABLE) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 17/298 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • SHOO-IN[T] BRAND
  • L-FX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L262FX48
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Ferrules - 2864.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details