Greaves Corporation Compression Cable Lug GL156

Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL156 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL156
Compression Cable Lug GL156
TIN PLATED COPPER MATERIAL GREEN COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 11/375 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 11/375 DIE INDEX
  • 1 PAD HOLE(S)
  • LUGS N SPLICES[T] BRAND
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL156
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Un-Insulated Ferrules - 2228.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
Terminal, Pcb, Copper Alloy; Tab Size Metric Amphenol Communications Solutions - 07AH0902 - Newark, An Avnet Company
Specs
Terminal Type Splice/PCB Terminal
Features RoHS
View Details
2 suppliers