Greaves Corporation Compression Cable Lug L338

Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L338 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L338
Compression Cable Lug L338
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 3 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE LUGS N SPLICES[T] BRAND L MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 3 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 9 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • LUGS N SPLICES[T] BRAND
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L338
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2397.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788668 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details