Greaves Corporation Compression Cable Lug L75048

Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - L75048 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
L75048
Compression Cable Lug L75048
TIN PLATED COPPER MATERIAL BLACK COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 24/473 DIE INDEX 1 PAD HOLE(S) LONG BARREL TYPE L MODEL
  • TIN PLATED COPPER MATERIAL
  • BLACK COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 24/473 DIE INDEX
  • 1 PAD HOLE(S)
  • LONG BARREL TYPE
  • L MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number L75048
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Terminal Posts - 1902594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
PC Terminal Lug .562
Keystone Electronics Corp.
Specs
Terminal Type Wire Lug
Material Brass
View Details
4 suppliers