Greaves Corporation Compression Cable Lug GL638

Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL638 - Greaves Corporation
Centerbrook, CT, USA
Compression Cable Lug
GL638
Compression Cable Lug GL638
TIN PLATED COPPER MATERIAL BLUE COLOR COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL 600 V VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 7/374 DIE INDEX 1 PAD HOLE(S) LUGS N SPLICES[T] BRAND GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 7/374 DIE INDEX
  • 1 PAD HOLE(S)
  • LUGS N SPLICES[T] BRAND
  • GL MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number GL638
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2621.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
2 suppliers
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787338 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details