Greaves Corporation Mechanical Cable Lug DX6

Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
Datasheet
Description
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - DX6 - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
DX6
Mechanical Cable Lug DX6
ONE BARREL TYPE ELECTROLYTIC COPPER MATERIAL 14 AWG MIN. CONDUCTOR SIZE 6 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 3/16 INCH STUD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOT SCREW TYPE DX MODEL
  • ONE BARREL TYPE
  • ELECTROLYTIC COPPER MATERIAL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 6 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 3/16 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOT SCREW TYPE
  • DX MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number DX6
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787311 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details
Terminals - Turret Connectors - 36-1587-1-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details