Greaves Corporation Substation Multipurpose Coupler P65K

Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet
Description
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Substation Multipurpose Coupler - P65K - Greaves Corporation
Centerbrook, CT, USA
Substation Multipurpose Coupler
P65K
Substation Multipurpose Coupler P65K
CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE BRONZE MATERIAL 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE 1/2 INCH DIA BOLT SIZE 600 TO 1000 MCM MAIN CONDUCTOR SIZE 350 TO 600 MCM TAP CONDUCTOR SIZE 1/2 INCH TAP IPS SIZE 3/4 INCH MAIN IPS SIZE TREGO[T] BRAND PK MODEL
  • CABLE TO CABLE, TUBE TO CABLE, TUBE TO TUBE TYPE
  • BRONZE MATERIAL
  • 6-3/8 INCH L X 2-9/16 INCH W X 2-5/16 INCH D SIZE
  • 1/2 INCH DIA BOLT SIZE
  • 600 TO 1000 MCM MAIN CONDUCTOR SIZE
  • 350 TO 600 MCM TAP CONDUCTOR SIZE
  • 1/2 INCH TAP IPS SIZE
  • 3/4 INCH MAIN IPS SIZE
  • TREGO[T] BRAND
  • PK MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number P65K
Product Name Substation Multipurpose Coupler
Terminal Type Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2840.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1251970 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details