Greaves Corporation Mechanical Cable Lug J4AR-DB

Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet
Description
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - J4AR-DB - Greaves Corporation
Centerbrook, CT, USA
Mechanical Cable Lug
J4AR-DB
Mechanical Cable Lug J4AR-DB
LAY IN TYPE CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL 2/0 AWG MIN. CONDUCTOR SIZE 4/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL 1/2 INCH STUD SIZE 1 PAD HOLE(S) HEX HEAD SCREW TYPE CONTINUOUS LOOP[T] BRAND JAR-DB MODEL
  • LAY IN TYPE
  • CAST BRONZE HIGH COPPER ALLOY BODY, SILICON BRONZE HARDWARE MATERIAL
  • 2/0 AWG MIN. CONDUCTOR SIZE
  • 4/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • 1/2 INCH STUD SIZE
  • 1 PAD HOLE(S)
  • HEX HEAD SCREW TYPE
  • CONTINUOUS LOOP[T] BRAND
  • JAR-DB MODEL
Supplier's Site Datasheet

Technical Specifications

  Greaves Corporation
Product Category Wire Terminals
Product Number J4AR-DB
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Connector Contacts - 103455-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers